Texas Instruments Standard Linear and Logic Dual SMD 50MHz SOIC Logic IC CD74HC74MTG4

Description
Dual D-Type Flip-Flop, CMOS, 50MHz, SOIC, Surface Mount Product overview: CD74HC74MTG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 50MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, SMD, 50MHz, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD74HC74MTG4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Dual D-Type Flip-Flop, CMOS, 50MHz, SOIC, Surface Mount Product overview: CD74HC74MTG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 50MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, SMD, 50MHz, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD74HC74MTG4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual SMD 50MHz SOIC Logic IC
706-CD74HC74MTG4
Dual SMD 50MHz SOIC Logic IC 706-CD74HC74MTG4
Dual D-Type Flip-Flop, CMOS, 50MHz, SOIC, Surface Mount Product overview: CD74HC74MTG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 50MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, SMD, 50MHz, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD74HC74MTG4 can be used for catalog matching and distributor lookup.

Dual D-Type Flip-Flop, CMOS, 50MHz, SOIC, Surface Mount Product overview: CD74HC74MTG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 50MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, SMD, 50MHz, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD74HC74MTG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-CD74HC74MTG4
Product Name Dual SMD 50MHz SOIC Logic IC
Gate Type D-Type
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-3136-ND - DigiKey
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
Quad 2-Input NOR - MYXAP54RHC02/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
 - 5410W/B - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type Other; CFP
View Details
3 suppliers