Texas Instruments Standard Linear and Logic Logic Family / Base Number Texas Instruments CD74HC564E.

Description
Logic Family / Base Number:74HC564; Flip-Flop Type:D; Propagation Delay:13ns; Frequency:60MHz; Output Current:7.8mA; Logic Case Style:DIP; No. of Pins:20Pins; Trigger Type:Positive Edge; IC Output Type:Tri State Inverted; MSL:- RoHS Compliant: Yes
Description
Logic Family / Base Number:74HC564; Flip-Flop Type:D; Propagation Delay:13ns; Frequency:60MHz; Output Current:7.8mA; Logic Case Style:DIP; No. of Pins:20Pins; Trigger Type:Positive Edge; IC Output Type:Tri State Inverted; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Logic Family / Base Number Texas Instruments - 14AC8787 - Newark, An Avnet Company
Chicago, IL, United States
Logic Family / Base Number Texas Instruments
14AC8787
Logic Family / Base Number Texas Instruments 14AC8787
Logic Family / Base Number:74HC564; Flip-Flop Type:D; Propagation Delay:13ns; Frequency:60MHz; Output Current:7.8mA; Logic Case Style:DIP; No. of Pins:20Pins; Trigger Type:Positive Edge; IC Output Type:Tri State Inverted; MSL:- RoHS Compliant: Yes

Logic Family / Base Number:74HC564; Flip-Flop Type:D; Propagation Delay:13ns; Frequency:60MHz; Output Current:7.8mA; Logic Case Style:DIP; No. of Pins:20Pins; Trigger Type:Positive Edge; IC Output Type:Tri State Inverted; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Flip-Flops
Product Number 14AC8787
Product Name Logic Family / Base Number Texas Instruments
Propagation Delay 13 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC377SCX - Lingto Electronic Limited
Specs
fMAX 175 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 1727-74ALVCH16823DGGYTR-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers
SN54F74 Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset - 5962-9759201QCA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Propagation Delay 9.2 ns
View Details
3 suppliers