Buffers & Line Drivers Hi-Sp CMOS Octal Bfr/Ln Drv W/3St Otp
LOGIC, BUFF/DVR TRI-ST OCTAL, 20TSSOP; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:74HC541; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; LogicRoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | CD74HC541PWR | 26AJ5547 |
| Product Name | Buffers & Line Drivers | Logic, Buff/dvr Tri-St Octal, 20Tssop; Logic Device Type Texas Instruments |