BUFFER/DRIVER, OCTAL, SOIC-20; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Family / Base Number:74HC541; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; RoHS Compliant: Yes
Buffers & Line Drivers Tri-St. Octal
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 26AJ5546 | CD74HC541M96 |
| Product Name | Buffer/driver, Octal, Soic-20; Logic Device Type Texas Instruments | Buffers & Line Drivers |