HI SPEED CMOS OCTAL, SMD, 74HC541; Logic Family / Base Number:74HC541; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC RoHS Compliant: Yes
Buffers & Line Drivers Tri-St. Octal
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 28AH2076 | CD74HC541M |
| Product Name | Hi Speed Cmos Octal, Smd, 74Hc541; Logic Family / Base Number Texas Instruments | Buffers & Line Drivers |