IC, 74HC, 74HC541, DIP20, 6V; Logic Family / Base Number:74HC541; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; RoHS Compliant: Yes
Buffers & Line Drivers Tri-St. Octal
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 29AH3630 | CD74HC541E |
| Product Name | Ic, 74Hc, 74Hc541, Dip20, 6V; Logic Family / Base Number Texas Instruments | Buffers & Line Drivers |