HI SPEED CMOS OCTAL, SMD, 74HC540; Logic Device Type:Buffer / Line Driver, Inverting; Logic Family / Base Number:74HC540; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; RoHS Compliant: Yes
Buffers & Line Drivers Hi-Sp CMOS Oct Octal Bfr/Ln Drv W/3St Otp
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 26AJ5545 | CD74HC540M |
| Product Name | Hi Speed Cmos Octal, Smd, 74Hc540; Logic Device Type Texas Instruments | Buffers & Line Drivers |