Texas Instruments Standard Linear and Logic 8-bit 60MHz Logic IC CD74HC534E

Description
8-Bit Inverting D-Type Flip-Flop, 3-State, 60MHz, CMOS, PDIP Product overview: CD74HC534E from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 60MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 60MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD74HC534E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit Inverting D-Type Flip-Flop, 3-State, 60MHz, CMOS, PDIP Product overview: CD74HC534E from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 60MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 60MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD74HC534E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 60MHz Logic IC
706-CD74HC534E
8-bit 60MHz Logic IC 706-CD74HC534E
8-Bit Inverting D-Type Flip-Flop, 3-State, 60MHz, CMOS, PDIP Product overview: CD74HC534E from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 60MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 60MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD74HC534E can be used for catalog matching and distributor lookup.

8-Bit Inverting D-Type Flip-Flop, 3-State, 60MHz, CMOS, PDIP Product overview: CD74HC534E from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 60MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 60MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD74HC534E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-CD74HC534E
Product Name 8-bit 60MHz Logic IC
Gate Type D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Rochester Electronics
Specs
IC Package Type Other; Bulk
View Details
Gates and Inverters - 1727-1991-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
3 suppliers
Logic IC - 705-5402DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
Logic Gates - 2138996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 1
View Details