Texas Instruments Standard Linear and Logic Dual 2V 6V Logic IC CD74HC4538EE4

Description
Dual Monostable Multivibrator IC, CMOS, 2V-6V, 375ns PDIP Product overview: CD74HC4538EE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2V, 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 2V, 6V, Multivibrators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 711-CD74HC4538EE4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Monostable Multivibrator IC, CMOS, 2V-6V, 375ns PDIP Product overview: CD74HC4538EE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2V, 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 2V, 6V, Multivibrators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 711-CD74HC4538EE4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 2V 6V Logic IC - 711-CD74HC4538EE4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 2V 6V Logic IC
711-CD74HC4538EE4
Dual 2V 6V Logic IC 711-CD74HC4538EE4
Dual Monostable Multivibrator IC, CMOS, 2V-6V, 375ns PDIP Product overview: CD74HC4538EE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2V, 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 2V, 6V, Multivibrators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 711-CD74HC4538EE4 can be used for catalog matching and distributor lookup.

Dual Monostable Multivibrator IC, CMOS, 2V-6V, 375ns PDIP Product overview: CD74HC4538EE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2V, 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 2V, 6V, Multivibrators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 711-CD74HC4538EE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 711-CD74HC4538EE4
Product Name Dual 2V 6V Logic IC
Gate Type Multivibrator
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-3133-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
4 suppliers
5-Channel Level Translator w/ Bus Hold - MYXAF54RHC505/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 54LS32LMQB - Lingto Electronic Limited
Specs
Gate Type NOT
View Details