Texas Instruments Standard Linear and Logic Dual 5.2mA 6V SOIC Logic IC CD74HC423MT

Description
Dual Monostable Multivibrator, 25ns, 5.2mA, 6V, CMOS, SOIC Product overview: CD74HC423MT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.2mA, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.2mA, 6V, SOIC, Multivibrators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 711-CD74HC423MT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Monostable Multivibrator, 25ns, 5.2mA, 6V, CMOS, SOIC Product overview: CD74HC423MT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.2mA, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.2mA, 6V, SOIC, Multivibrators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 711-CD74HC423MT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 5.2mA 6V SOIC Logic IC
711-CD74HC423MT
Dual 5.2mA 6V SOIC Logic IC 711-CD74HC423MT
Dual Monostable Multivibrator, 25ns, 5.2mA, 6V, CMOS, SOIC Product overview: CD74HC423MT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.2mA, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.2mA, 6V, SOIC, Multivibrators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 711-CD74HC423MT can be used for catalog matching and distributor lookup.

Dual Monostable Multivibrator, 25ns, 5.2mA, 6V, CMOS, SOIC Product overview: CD74HC423MT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.2mA, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.2mA, 6V, SOIC, Multivibrators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 711-CD74HC423MT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 711-CD74HC423MT
Product Name Dual 5.2mA 6V SOIC Logic IC
Gate Type Multivibrator
Unlock Full Specs
to access all available technical data

Similar Products

2-input AND gate - 74AHCT1G08GV,125 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
12 suppliers
Gates and Inverters - Multi-Function, Configurable - 100165FC - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 70 C (32 to 158 F)
IC Package Type Other; 24-CFlatpack
View Details
Hex Inverter, Open Drain - MYXAP54RHC05/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details