Texas Instruments Logic - Logic - Shift Registers - CD74HC4094PWT CD74HC4094PWT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1028421-CD74HC4094PW T Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-TSSOP Purpose: Serial to Parallel Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1028421-CD74HC4094PW T Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-TSSOP Purpose: Serial to Parallel Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - CD74HC4094PWT - 1028421-CD74HC4094PWT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - CD74HC4094PWT
1028421-CD74HC4094PWT
Logic - Logic - Shift Registers - CD74HC4094PWT 1028421-CD74HC4094PWT
Manufacturer: Texas Instruments Win Source Part Number: 1028421-CD74HC4094PW T Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-TSSOP Purpose: Serial to Parallel Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1028421-CD74HC4094PWT
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Tri-State
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-TSSOP
Purpose: Serial to Parallel
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1028421-CD74HC4094PWT
Product Name Logic - Logic - Shift Registers - CD74HC4094PWT
Output Voltage Type Tri-State
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP1712AUJZ-1.8-R7 REEL - Lingto Electronic Limited
Specs
Regulator Category Linear
Special Features Enable, Soft Start
IOUT 0.3000 amps
View Details
Voltage Regulators - 2139094 - RS Components, Ltd.
Specs
Regulator Category Low Dropout Voltage
Package Type Other; SOT-223
IOUT 1.5 amps
View Details
Motor Drivers, Controllers - A3921KLPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Power Distribution Switches, Load Drivers - BTS500851TMAATMA1 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type TO-263; Other; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Special Features Auto Restart
View Details