Texas Instruments Logic - Logic - Shift Registers - CD74HC4094PWR CD74HC4094PWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1008470-CD74HC4094PW R Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-TSSOP Purpose: Serial to Parallel Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1008470-CD74HC4094PW R Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-TSSOP Purpose: Serial to Parallel Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - CD74HC4094PWR - 1008470-CD74HC4094PWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - CD74HC4094PWR
1008470-CD74HC4094PWR
Logic - Logic - Shift Registers - CD74HC4094PWR 1008470-CD74HC4094PWR
Manufacturer: Texas Instruments Win Source Part Number: 1008470-CD74HC4094PW R Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-TSSOP Purpose: Serial to Parallel Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1008470-CD74HC4094PWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Tri-State
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-TSSOP
Purpose: Serial to Parallel
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1008470-CD74HC4094PWR
Product Name Logic - Logic - Shift Registers - CD74HC4094PWR
Output Voltage Type Tri-State
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4915MLPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
Switching Regulators - 2149147 - RS Components, Ltd.
Specs
Regulator Category Switching
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24160YFFR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 49-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details