Texas Instruments Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HC4066PWRE4 CD74HC4066PWRE4

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1224466-CD74HC4066PW RE4 Bandwidth: 200 MHz Weight: 57.209338 mg Number of Bits: 4 Resistance: 70 Ω Number of Pins: 14 Categories: Logic - Signal Switches,Multiplexer s,Decoders Case / Package: TSSOP Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Throw Configuration: SPST Max Supply Voltage: 10 V Min Supply Voltage: 2 V Turn-On Delay Time: 100 ns Max Operating Temperature: 125 °C Max Supply Current: 16 µA Turn-Off Delay Time: 150 ns Supply Type: Single
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1224466-CD74HC4066PW RE4 Bandwidth: 200 MHz Weight: 57.209338 mg Number of Bits: 4 Resistance: 70 Ω Number of Pins: 14 Categories: Logic - Signal Switches,Multiplexer s,Decoders Case / Package: TSSOP Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Throw Configuration: SPST Max Supply Voltage: 10 V Min Supply Voltage: 2 V Turn-On Delay Time: 100 ns Max Operating Temperature: 125 °C Max Supply Current: 16 µA Turn-Off Delay Time: 150 ns Supply Type: Single
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HC4066PWRE4 - 1224466-CD74HC4066PWRE4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HC4066PWRE4
1224466-CD74HC4066PWRE4
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HC4066PWRE4 1224466-CD74HC4066PWRE4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1224466-CD74HC4066PW RE4 Bandwidth: 200 MHz Weight: 57.209338 mg Number of Bits: 4 Resistance: 70 Ω Number of Pins: 14 Categories: Logic - Signal Switches,Multiplexer s,Decoders Case / Package: TSSOP Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Throw Configuration: SPST Max Supply Voltage: 10 V Min Supply Voltage: 2 V Turn-On Delay Time: 100 ns Max Operating Temperature: 125 °C Max Supply Current: 16 µA Turn-Off Delay Time: 150 ns Supply Type: Single

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1224466-CD74HC4066PWRE4
Bandwidth: 200 MHz
Weight: 57.209338 mg
Number of Bits: 4
Resistance: 70 Ω
Number of Pins: 14
Categories: Logic - Signal Switches,Multiplexers,Decoders
Case / Package: TSSOP
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Throw Configuration: SPST
Max Supply Voltage: 10 V
Min Supply Voltage: 2 V
Turn-On Delay Time: 100 ns
Max Operating Temperature: 125 °C
Max Supply Current: 16 µA
Turn-Off Delay Time: 150 ns
Supply Type: Single

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Multiplexers
Product Number 1224466-CD74HC4066PWRE4
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HC4066PWRE4
Number of Pins 14
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74CBTLV1G125GM,115 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type 6-XFDFN
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Signal Switches, Multiplexers, Decoders - 54AC251WRQMLV - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Package Type 16-CFlatpack
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers