Texas Instruments Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HC4066EE4 CD74HC4066EE4

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1188397-CD74HC4066EE 4 Packaging: Rail/Tube Length: 19.3 mm Contact Plating: Gold Polarity: Non-Inverting Number of Inputs: 4 Thickness: 3.9 mm Height: 5.08 mm Bandwidth: 200 MHz Weight: 927.99329 mg Number of Bits: 4 Resistance: 70 Ω Number of Channels: 4 Number of Pins: 14 High Level Output Current: 25 mA Number of Outputs: 4 Low Level Output Current: 25 mA Width: 6.35 mm Categories: Logic - Signal Switches,Multiplexer s,Decoders Case / Package: PDIP Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Throw Configuration: SPST Max Supply Voltage: 10 V Min Supply Voltage: 2 V Turn-On Delay Time: 100 ns Max Operating Temperature: 125 °C Max Supply Current: 16 µA Turn-Off Delay Time: 150 ns Supply Type: Single
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1188397-CD74HC4066EE 4 Packaging: Rail/Tube Length: 19.3 mm Contact Plating: Gold Polarity: Non-Inverting Number of Inputs: 4 Thickness: 3.9 mm Height: 5.08 mm Bandwidth: 200 MHz Weight: 927.99329 mg Number of Bits: 4 Resistance: 70 Ω Number of Channels: 4 Number of Pins: 14 High Level Output Current: 25 mA Number of Outputs: 4 Low Level Output Current: 25 mA Width: 6.35 mm Categories: Logic - Signal Switches,Multiplexer s,Decoders Case / Package: PDIP Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Throw Configuration: SPST Max Supply Voltage: 10 V Min Supply Voltage: 2 V Turn-On Delay Time: 100 ns Max Operating Temperature: 125 °C Max Supply Current: 16 µA Turn-Off Delay Time: 150 ns Supply Type: Single
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HC4066EE4 - 1188397-CD74HC4066EE4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HC4066EE4
1188397-CD74HC4066EE4
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HC4066EE4 1188397-CD74HC4066EE4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1188397-CD74HC4066EE 4 Packaging: Rail/Tube Length: 19.3 mm Contact Plating: Gold Polarity: Non-Inverting Number of Inputs: 4 Thickness: 3.9 mm Height: 5.08 mm Bandwidth: 200 MHz Weight: 927.99329 mg Number of Bits: 4 Resistance: 70 Ω Number of Channels: 4 Number of Pins: 14 High Level Output Current: 25 mA Number of Outputs: 4 Low Level Output Current: 25 mA Width: 6.35 mm Categories: Logic - Signal Switches,Multiplexer s,Decoders Case / Package: PDIP Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Throw Configuration: SPST Max Supply Voltage: 10 V Min Supply Voltage: 2 V Turn-On Delay Time: 100 ns Max Operating Temperature: 125 °C Max Supply Current: 16 µA Turn-Off Delay Time: 150 ns Supply Type: Single

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1188397-CD74HC4066EE4
Packaging: Rail/Tube
Length: 19.3 mm
Contact Plating: Gold
Polarity: Non-Inverting
Number of Inputs: 4
Thickness: 3.9 mm
Height: 5.08 mm
Bandwidth: 200 MHz
Weight: 927.99329 mg
Number of Bits: 4
Resistance: 70 Ω
Number of Channels: 4
Number of Pins: 14
High Level Output Current: 25 mA
Number of Outputs: 4
Low Level Output Current: 25 mA
Width: 6.35 mm
Categories: Logic - Signal Switches,Multiplexers,Decoders
Case / Package: PDIP
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Throw Configuration: SPST
Max Supply Voltage: 10 V
Min Supply Voltage: 2 V
Turn-On Delay Time: 100 ns
Max Operating Temperature: 125 °C
Max Supply Current: 16 µA
Turn-Off Delay Time: 150 ns
Supply Type: Single

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Multiplexers
Product Number 1188397-CD74HC4066EE4
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HC4066EE4
Number of Pins 14
Unlock Full Specs
to access all available technical data

Similar Products

 - 54HC152J/B - Rochester Electronics
Specs
Package Type DIP; CDIP14
View Details
3 suppliers
8-input multiplexer - 74HC151BQX - Nexperia B.V.
Specs
Features ESD Protection
Supply Voltage +7
Package Type SOT763-1 SOT763-1
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 54LS152FMQB - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type 14-CFlatPack
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details