High Speed CMOS Triple 2-Channel Analog Multiplexers/Demulti
| Texas Instruments | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | CD74HC4053PWG4 |
| Product Name | CD74HC4053 High Speed CMOS Triple 2-Channel Analog Multiplexers/Demultiplexers |
| Configuration | 3 X SPDT |
| Applications | Military |
| Standards and Certifications | RoHS |
| Supply Voltage (VS) | 2 to 6 volts |