Texas Instruments CD74HC4053 High Speed CMOS Triple 2-Channel Analog Multiplexers/Demultiplexers CD74HC4053M96G4

Description
High Speed CMOS Triple 2-Channel Analog Multiplexers/Demulti plexers 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Triple 2-Channel Analog Multiplexers/Demulti plexers 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC4053 High Speed CMOS Triple 2-Channel Analog Multiplexers/Demultiplexers - CD74HC4053M96G4 - Texas Instruments
Dallas, TX, United States
CD74HC4053 High Speed CMOS Triple 2-Channel Analog Multiplexers/Demultiplexers
CD74HC4053M96G4
CD74HC4053 High Speed CMOS Triple 2-Channel Analog Multiplexers/Demultiplexers CD74HC4053M96G4
High Speed CMOS Triple 2-Channel Analog Multiplexers/Demulti plexers 16-SOIC -55 to 125

High Speed CMOS Triple 2-Channel Analog Multiplexers/Demultiplexers 16-SOIC -55 to 125

Buy Now Datasheet
Singapore, Singapore
5V 200MHz SOIC Analog Switch and Multiplexer IC
48-CD74HC4053M96G4
5V 200MHz SOIC Analog Switch and Multiplexer IC 48-CD74HC4053M96G4
3-Ch Analog Switch Multiplexer/Demultip lexer, 5V, 200MHz, SOIC Product overview: CD74HC4053M96G4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 200MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Unclassified, electronic component, datasheet, replacement part, 5V, 200MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-CD74HC4053M96G4 can be used for catalog matching and distributor lookup.

3-Ch Analog Switch Multiplexer/Demultiplexer, 5V, 200MHz, SOIC Product overview: CD74HC4053M96G4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 200MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Unclassified, electronic component, datasheet, replacement part, 5V, 200MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-CD74HC4053M96G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4053M96G4 - 202387-CD74HC4053M96G4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4053M96G4
202387-CD74HC4053M96G4
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4053M96G4 202387-CD74HC4053M96G4
Manufacturer: Texas Instruments Win Source Part Number: 202387-CD74HC4053M96 G4 Packaging: Reel - TR Number of Circuits: 3 Switch Circuit: SPDT -3db Bandwidth: 200MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 130 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 2 V to 6 V Dual Supply Voltage(V±): ±1 V to 5 V Channel Capacitance(CS off, CD off): 8pF Max Leakage Current (IS off): 100nA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 202387-CD74HC4053M96G4
Packaging: Reel - TR
Number of Circuits: 3
Switch Circuit: SPDT
-3db Bandwidth: 200MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 130 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 2 V to 6 V
Dual Supply Voltage(V±): ±1 V to 5 V
Channel Capacitance(CS off, CD off): 8pF
Max Leakage Current (IS off): 100nA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number CD74HC4053M96G4 48-CD74HC4053M96G4 202387-CD74HC4053M96G4
Product Name CD74HC4053 High Speed CMOS Triple 2-Channel Analog Multiplexers/Demultiplexers 5V 200MHz SOIC Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4053M96G4
Configuration 3 X SPDT 2x1
Applications Military
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 2 to 6 volts 2 to 6 volts 2 to 6 volts
Ron 45 ohms
Unlock Full Specs
to access all available technical data

Similar Products

SN74LVC1G3157 Single-Pole, Double-Throw Analog Switch - 74LVC1G3157DCKRE4 - Texas Instruments
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 1.65 to 5.5 volts
Propagation Delay 0.3000 to 2 ns
View Details
6 suppliers
SN74CB3Q3253 Dual 1-of-4 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage High-Bandwidth Bus Switch - 74CB3Q3253RGYRG4 - Texas Instruments
Specs
Configuration 2 x SP4T (2 x 1:4)
Applications Catalog
Standards and Certifications RoHS
View Details