Texas Instruments CD74HC4052 High Speed CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer CD74HC4052MTG4

Description
High Speed CMOS Differential 4-Channel Analog Multiplexer/Demultip lexer 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Differential 4-Channel Analog Multiplexer/Demultip lexer 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC4052 High Speed CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer - CD74HC4052MTG4 - Texas Instruments
Dallas, TX, United States
CD74HC4052 High Speed CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer
CD74HC4052MTG4
CD74HC4052 High Speed CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer CD74HC4052MTG4
High Speed CMOS Differential 4-Channel Analog Multiplexer/Demultip lexer 16-SOIC -55 to 125

High Speed CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer 16-SOIC -55 to 125

Buy Now Datasheet
Singapore, Singapore
185MHz 6V SOIC Analog Switch and Multiplexer IC
747-CD74HC4052MTG4
185MHz 6V SOIC Analog Switch and Multiplexer IC 747-CD74HC4052MTG4
4-Ch Analog Mux/Demux, 185MHz, 1-6V, SOIC Product overview: CD74HC4052MTG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 185MHz, 6V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 185MHz, 6V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD74HC4052MTG4 can be used for catalog matching and distributor lookup.

4-Ch Analog Mux/Demux, 185MHz, 1-6V, SOIC Product overview: CD74HC4052MTG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 185MHz, 6V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 185MHz, 6V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD74HC4052MTG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4052MTG4 - 771387-CD74HC4052MTG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4052MTG4
771387-CD74HC4052MTG4
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4052MTG4 771387-CD74HC4052MTG4
Manufacturer: Texas Instruments Win Source Part Number: 771387-CD74HC4052MTG 4 Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Operating Supply Voltage: 2 V ~ 6 V Switch Circuit: SP4T -3db Bandwidth: 185MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Channel Capacitance (CS(off), CD(off)): 12pF Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 130 Ohm Dual Voltage Supply: ±1 V ~ 5 V Current - Leakage (IS(off)) (Maximum): 200nA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 771387-CD74HC4052MTG4
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 16-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Operating Supply Voltage: 2 V ~ 6 V
Switch Circuit: SP4T
-3db Bandwidth: 185MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Channel Capacitance (CS(off), CD(off)): 12pF
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
On-State Resistance (Maximum): 130 Ohm
Dual Voltage Supply: ±1 V ~ 5 V
Current - Leakage (IS(off)) (Maximum): 200nA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number CD74HC4052MTG4 747-CD74HC4052MTG4 771387-CD74HC4052MTG4
Product Name CD74HC4052 High Speed CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer 185MHz 6V SOIC Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4052MTG4
Configuration 2 X 1:4 MUX 4x1
Applications Catalog
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 2 to 6 volts 2 to 6 volts 2 to 6 volts
Ron 45 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Quad 3.6V SSOP Analog Switch and Multiplexer IC - 743-74CBTLV3126DBQRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 3.3 volts
Min Operating Current 0.0100 mA
View Details
2 suppliers
Quad Analog Switch and Multiplexer IC - 743-CD54ACT257F3A - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 5 volts
Operating Temperature -55 C (-67 F)
Package Type Rail/Tube
View Details
2 suppliers
Analog Switches, Multiplexers, Demultiplexers - 100155J-MIL - Quarktwin Technology Ltd.
Specs
Standards and Certifications RoHS
View Details