IC, NON INVERTING BUFFER, TSSOP-16; Logic Family / Base Number:74HC4050; Logic Device Type:Buffer, Non Inverting; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; Logic RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Buffer Amplifiers |
| Product Number | 01X2963 |
| Product Name | Ic, Non Inverting Buffer, Tssop-16; Logic Family / Base Number Texas Instruments |
| RoHS Compliant | RoHS |