Buffers & Line Drivers Hex Non Inverting
LOGIC, NON-INVERT, HEX, 1 I/P, 16TSSOP; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:74HC4050; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | CD74HC4050PW | 26AJ5534 |
| Product Name | Buffers & Line Drivers | Logic, Non-Invert, Hex, 1 I/p, 16Tssop; Logic Device Type Texas Instruments |