IC, 74HC, SMD, 74HC4050, SOIC16, 6V; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:74HC4050; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; Logic RoHS Compliant: Yes
NON INVERTING BUFFER, SOIC-16; Logic Family / Base Number:74HC4050; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC RoHS Compliant: Yes
Buffers & Line Drivers Hex Non-Inverting
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 33AH3853 | CD74HC4050M |
| Product Name | Ic, 74Hc, Smd, 74Hc4050, Soic16, 6V; Logic Device Type Texas Instruments | Buffers & Line Drivers |