Buffers & Line Drivers Hex Non-Inverting
LOGIC, NON-INV, HEX,1INPUT, 16DIP; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:74HC4050; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; Logic IC RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | CD74HC4050E | 33AH3852 |
| Product Name | Buffers & Line Drivers | Logic, Non-Inv, Hex,1Input, 16Dip; Logic Device Type Texas Instruments |