Texas Instruments Standard Linear and Logic Logic, Inverter Hex 1Input, 16Dip; Logic Family / Base Number Texas Instruments CD74HC4049E

Description
LOGIC, INVERTER HEX 1INPUT, 16DIP; Logic Family / Base Number:74HC4049; Logic Type:Inverter; Output Current:5.2mA; No. of Inputs:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:DIP; No. of Pins:16Pins; Logic IC RoHS Compliant: Yes
Description
LOGIC, INVERTER HEX 1INPUT, 16DIP; Logic Family / Base Number:74HC4049; Logic Type:Inverter; Output Current:5.2mA; No. of Inputs:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:DIP; No. of Pins:16Pins; Logic IC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Logic, Inverter Hex 1Input, 16Dip; Logic Family / Base Number Texas Instruments - 36AJ8689 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Inverter Hex 1Input, 16Dip; Logic Family / Base Number Texas Instruments
36AJ8689
Logic, Inverter Hex 1Input, 16Dip; Logic Family / Base Number Texas Instruments 36AJ8689
LOGIC, INVERTER HEX 1INPUT, 16DIP; Logic Family / Base Number:74HC4049; Logic Type:Inverter; Output Current:5.2mA; No. of Inputs:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:DIP; No. of Pins:16Pins; Logic IC RoHS Compliant: Yes

LOGIC, INVERTER HEX 1INPUT, 16DIP; Logic Family / Base Number:74HC4049; Logic Type:Inverter; Output Current:5.2mA; No. of Inputs:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:DIP; No. of Pins:16Pins; Logic IC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Gates
Product Number 36AJ8689
Product Name Logic, Inverter Hex 1Input, 16Dip; Logic Family / Base Number Texas Instruments
Gate Type NOT; Inverter
Supply Voltage 6V
Inputs 1
Unlock Full Specs
to access all available technical data

Similar Products

Logic Function Nexperia - 26AC8619 - Newark, An Avnet Company
Specs
Supply Voltage 5.5V
Inputs 1
Operating Current 25 mA
View Details
Logic Gates - 2222696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details
5-Channel Level Translator w/ Bus Hold - MYXAP54RHC505/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details