Texas Instruments Standard Linear and Logic Dual 2V 6V Logic IC CD74HC4015E

Description
Dual 4-Stage Shift Register, CMOS, PDIP, 2V-6V Product overview: CD74HC4015E from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2V, 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 2V, 6V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-CD74HC4015E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual 4-Stage Shift Register, CMOS, PDIP, 2V-6V Product overview: CD74HC4015E from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2V, 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 2V, 6V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-CD74HC4015E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 2V 6V Logic IC
712-CD74HC4015E
Dual 2V 6V Logic IC 712-CD74HC4015E
Dual 4-Stage Shift Register, CMOS, PDIP, 2V-6V Product overview: CD74HC4015E from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2V, 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 2V, 6V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-CD74HC4015E can be used for catalog matching and distributor lookup.

Dual 4-Stage Shift Register, CMOS, PDIP, 2V-6V Product overview: CD74HC4015E from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2V, 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 2V, 6V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-CD74HC4015E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 712-CD74HC4015E
Product Name Dual 2V 6V Logic IC
Gate Type Shift Register
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 5437DM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
Supply Voltage 2V (Low), 0.8V (High)
Operating Current 54 mA
View Details
Gates and Inverters - 1727-74AHC3G14DP-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
4 suppliers
Logic Gates - 7512806P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details