NOR Gate IC 2 Channel 14-TSSOP
NOR Gate, HC/UH Series, 2-Func, 4-Input, CMOS, PDSO14
IC GATE NOR 2CH 4-INP 14TSSOP
IC GATE NOR 2CH 4-INP 14TSSOP
NOR Gate IC 2 Channel 14-TSSOP
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD74HC4002PWT-ND | CD74HC4002PWT | CD74HC4002PWT | CD74HC4002PWT | CD74HC4002PWT |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | NOR | OR; NOR | NOR | NOT; NOR | NOR; NOR Gate |
| Supply Voltage | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | 2V ~ 6V | ||
| Inputs | 4 | 4 | |||
| Propagation Delay | 17 ns | ||||
| Low Level Output Current (Sink) | 5.2 mA | 5.2 mA |