Manufacturer: Texas Instruments
Win Source Part Number: 118292-CD74HC4002NSR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 4
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
NOR Gate IC 2 Channel 14-SO
Logic Gates Hi-Speed CMOS Logic Dual 4-Inp NOR Gate Product overview: CD74HC4002NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC4002NSR can be used for catalog matching and distributor lookup.
IC GATE NOR 2CH 4-INP 14SOP
IC GATE NOR 2CH 4-INP 14SO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 118292-CD74HC4002NSR | CD74HC4002NSR-ND | 705-CD74HC4002NSR | CD74HC4002NSR | CD74HC4002NSR | CD74HC4002NSR |
| Product Name | Logic - Logic - Gates and Inverters - CD74HC4002NSR | Gates and Inverters | Dual Logic IC | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT; NOR; NOR Gate | NOR | NOR; NOR GATE | NOT; NOR | NOR; NOR Gate | NOR |
| Supply Voltage | 2 V ~ 6 V | 2V ~ 6V | 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | 2V ~ 6V | |
| Inputs | 4 | 4 | 4 | 4 | ||
| Propagation Delay | 17 ns | 17 ns | 17 ns | |||
| Low Level Output Current (Sink) | 5.2 mA | 5.2 mA | 5.2 mA |