Texas Instruments Standard Linear and Logic 8-bit 60MHz SOIC Logic IC CD74HC377MG4

Description
8-Bit D Flip-Flop, 60MHz, SOIC, CMOS, Pos Edge Trigger Product overview: CD74HC377MG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 60MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 60MHz, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD74HC377MG4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
8-Bit D Flip-Flop, 60MHz, SOIC, CMOS, Pos Edge Trigger Product overview: CD74HC377MG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 60MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 60MHz, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD74HC377MG4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 60MHz SOIC Logic IC
706-CD74HC377MG4
8-bit 60MHz SOIC Logic IC 706-CD74HC377MG4
8-Bit D Flip-Flop, 60MHz, SOIC, CMOS, Pos Edge Trigger Product overview: CD74HC377MG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 60MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 60MHz, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD74HC377MG4 can be used for catalog matching and distributor lookup.

8-Bit D Flip-Flop, 60MHz, SOIC, CMOS, Pos Edge Trigger Product overview: CD74HC377MG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 60MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 60MHz, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD74HC377MG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-CD74HC377MG4
Product Name 8-bit 60MHz SOIC Logic IC
Gate Type D-Type
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54ALS11AW/883 - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Logic IC - 705-74AHC04PW,112 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT; Inverter
Supply Voltage 2V ~ 5.5V
Logic Family AHC
View Details
5 suppliers
Logic - Logic - Gates and Inverters - 4001BP - 161833-4001BP - Win Source Electronics
Specs
Gate Type NOT; NOR; NOR Gate
Supply Voltage 3 V ~ 18 V
Inputs 2
View Details
2 suppliers
Logic Gates - 7512771P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details