Buffers & Line Drivers Hi-Spd CMOS Logic Hex Buffer/Line Drvr
LOGIC, BUFF/DVR TRI-ST HEX, 16DIP; Logic Family / Base Number:74HC368; Logic Device Type:Buffer, Inverting; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; Logic IC Base RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | CD74HC368E | 36AJ8673 |
| Product Name | Buffers & Line Drivers | Logic, Buff/dvr Tri-St Hex, 16Dip; Logic Family / Base Number Texas Instruments |