LOGIC, BUFF/DVR TRI-ST HEX, 16DIP; Logic Device Type:Buffer, Inverting; Logic Family / Base Number:74HC366; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; Logic IC Base RoHS Compliant: Yes
Buffers & Line Drivers Hi-Spd CMOS Logic Hex Buffer/Line Drvr
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 36AJ8672 | CD74HC366E |
| Product Name | Logic, Buff/dvr Tri-St Hex, 16Dip; Logic Device Type Texas Instruments | Buffers & Line Drivers |