Buffers & Line Drivers Hi-Sp CMOS Hex Bfr/Ln Drv W/3St Otp
LOGIC, BUFF/DVR TRI-ST HEX, 16SOIC; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:74HC365; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; Logic IC RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | CD74HC365M | 36AJ8671 |
| Product Name | Buffers & Line Drivers | Logic, Buff/dvr Tri-St Hex, 16Soic; Logic Device Type Texas Instruments |