The CD74HC257M96 is a quad 2-input multiplexer with three-state non-inverting outputs in a 16-pin SOIC package, operating from 2V to 6V with a temperature range of -55°C to 125°C. It features a typical propagation delay of 12ns at 5V and 15pF load, supports direct LSTTL input compatibility, and provides bus driver output capability of 15 LSTTL loads. The output enable input is active low, placing all outputs in a high-impedance state when asserted. The device is supplied in a 2500-piece tape and reel configuration with a reel diameter of 330mm and 8mm tape width.
High Speed CMOS Logic Quad 2-Input Multiplexers with Non-Inverting 3-State Outputs 16-SOIC -55 to 125
Multiplexer, HC/UH Series, 4-Func, 2 Line Input, 1 Line Output, True Output, CMOS, PDSO16
IC MULTIPLEXER 4 X 2:1 16SOIC
Multiplexer 4 x 2:1 16-SOIC
| Texas Instruments | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers |
| Product Number | CD74HC257M96 | CD74HC257M96 | CD74HC257M96 | CD74HC257M96 |
| Product Name | CD74HC257 High Speed CMOS Logic Quad 2-Input Multiplexers with Non-Inverting 3-State Outputs | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders | Signal Switches, Multiplexers, Decoders | |
| Output Characteristics | 3-State | |||
| Supply Voltage | 2 | 2V ~ 6V | ||
| Package Type | PDIP,SOIC | SOIC; SOIC16 | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) |
| Logic Family | HC | CMOS |