CD74HC257M is a quad 2-input multiplexer with three-state non-inverting outputs in a 16-pin SOIC package, operating over a temperature range of -55°C to 125°C. It supports a supply voltage of 2V to 6V, with a typical propagation delay of 12ns at 5V and 15pF load. The device features balanced propagation delays, high noise immunity of 30% of VCC, and can drive up to 15 LSTTL loads with bus driver outputs. The output enable input is active low, placing all outputs in a high-impedance state when asserted. The package is surface-mount with dimensions compliant with SOIC-16 standards, and the device is suitable for use as a function generator or for data routing between register groups.
High Speed CMOS Logic Quad 2-Input Multiplexers with Non-Inverting 3-State Outputs 16-SOIC -55 to 125
Multiplexer, HC/UH Series, 4-Func, 2 Line Input, 1 Line Output, True Output, CMOS, PDSO16
IC MULTIPLEXER 4 X 2:1 16SOIC
Multiplexer 4 x 2:1 16-SOIC
| Texas Instruments | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers |
| Product Number | CD74HC257M | CD74HC257M | CD74HC257M | CD74HC257M |
| Product Name | CD74HC257 High Speed CMOS Logic Quad 2-Input Multiplexers with Non-Inverting 3-State Outputs | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders | Signal Switches, Multiplexers, Decoders | |
| Output Characteristics | 3-State | |||
| Supply Voltage | 2 | 2V ~ 6V | ||
| Package Type | PDIP,SOIC | SOIC; SOIC16 | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) |
| Logic Family | HC | CMOS |