The CD74HC253MT is a dual 4-to-1 multiplexer with three-state outputs in a 16-pin SOIC package, operating from -55°C to 125°C with a supply voltage range of 2V to 6V. It features common select inputs, separate output-enable controls, and high noise immunity of 30% of VCC at 5V. The device is compatible with CMOS and LSTTL input levels, with low power consumption compared to LSTTL logic.
High Speed CMOS Logic Dual 4-Input Multiplexers 16-SOIC -55 to 125
Multiplexer, HC/UH Series, 2-Func, 4 Line Input, 1 Line Output, True Output, CMOS, PDSO16
IC MULTIPLEXER 2 X 4:1 16SOIC
Multiplexer 2 x 4:1 16-SOIC
| Texas Instruments | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers |
| Product Number | CD74HC253MT | CD74HC253MT | CD74HC253MT | CD74HC253MT |
| Product Name | CD74HC253 High Speed CMOS Logic Dual 4-Input Multiplexers | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders | Signal Switches, Multiplexers, Decoders | |
| Output Characteristics | 3-State | |||
| Supply Voltage | 2 | 2V ~ 6V | ||
| Package Type | PDIP,SOIC | SOIC; SOIC16 | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) |
| Logic Family | HC | CMOS |