The CD74HC245M96 is a high-speed CMOS octal bus transceiver featuring three-state outputs and buffered inputs. It operates within a supply voltage range of 2 V to 6 V and is capable of driving up to 15 LSTTL loads, making it suitable for various digital communication applications. The device has a typical propagation delay of 9 ns at 5 V and 15 pF load, ensuring efficient data transfer. It supports a wide operating temperature range from -55°C to 125°C, which enhances its versatility in different environments. The transceiver is designed for non-inverting logic and is compatible with both CMOS and LSTTL logic levels. The CD74HC245M96 is available in a 20-pin SOIC package and is compliant with halogen-free standards.
Manufacturer: Texas Instruments
Win Source Part Number: 050162-CD74HC245M96
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 5.2mA, 5.2mA
Number of Elements: 1
Number of Bits per Element: 8
Family Name: CD74HC245
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 20-SOIC
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): 74HC245D; M74HC245RM13TR; TC74HC245AFW; HD74HC245RP;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
IC TRANSCVR NON-INVERT 6V 20SOIC
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
| Win Source Electronics | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | 050162-CD74HC245M96 | 815-CD74HC245M96 | CD74HC245M96 |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74HC245M96 | IC TRANSCVR NON-INVERT 6V 20SOIC | Buffers, Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; SMD (SMT) | Surface Mount; 20-SOIC (0.295, 7.50mm Width) | Surface Mount; 20-SOIC (0.295\", 7.50mm Width) |