TRANSCEIVER, OCTAL, TRI-STATE, SOIC-20; Logic Device Type:Transceiver, Non Inverting; Logic Family / Base Number:CD74HCT245; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 26AJ5525 |
| Product Name | Transceiver, Octal, Tri-State, Soic-20; Logic Device Type Texas Instruments |