Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74HC245E CD74HC245E

Description
Bus Transceiver, HC/UH Series, 8-Func, 8-Bit, True Output, CMOS, PDIP20
Request a Quote Datasheet
Description
Bus Transceiver, HC/UH Series, 8-Func, 8-Bit, True Output, CMOS, PDIP20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CD74HC245E - Rochester Electronics
Newburyport, MA, United States
Bus Transceiver, HC/UH Series, 8-Func, 8-Bit, True Output, CMOS, PDIP20

Bus Transceiver, HC/UH Series, 8-Func, 8-Bit, True Output, CMOS, PDIP20

Supplier's Site Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74HC245E - 050160-CD74HC245E - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74HC245E
050160-CD74HC245E
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74HC245E 050160-CD74HC245E
Manufacturer: Texas Instruments Win Source Part Number: 050160-CD74HC245E Packaging: Tube/Rail Mounting: Through Hole Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 5.2mA, 5.2mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 20-PDIP Supply Voltage - Operating: 2 V to 6 V Alternative Parts (Cross-Reference): MM74HC245AN; CD74HC245EE4; HD74HC245P; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 050160-CD74HC245E
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 5.2mA, 5.2mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 20-PDIP
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): MM74HC245AN; CD74HC245EE4; HD74HC245P;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - CD74HC245E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
CD74HC245E
Buffers, Drivers, Receivers, Transceivers CD74HC245E
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-PDIP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-PDIP

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number CD74HC245E 050160-CD74HC245E CD74HC245E
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74HC245E Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount Through Hole 20-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 5 Watt Transmit / Receive Module - QPF5005 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1796IN8#PBF - 878515-LT1796IN8#PBF - Win Source Electronics
Specs
Package Type Through Hole
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details