NON INVERTING TRANSCEIVER, DIP-20; Logic Family / Base Number:74HC245; Logic Device Type:Transceiver, Non Inverting; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; MSL:- RoHS Compliant: Yes
LOGIC, OCT BUS TXRX 3-ST HS, 20DIP; Logic Device Type:Transceiver, Non Inverting; Logic Family / Base Number:74HC245; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; LogicRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 67K0142 |
| Product Name | Non Inverting Transceiver, Dip-20; Logic Family / Base Number Texas Instruments |