IC, NON INVERTING BUFFER, SOIC-20; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Family / Base Number:74HC244; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:6V; Supply Voltage Max:2V; Logic IC RoHS Compliant: Yes
Buffer/Line Driver 8 Channel Non-Inverting 3-ST CMOS 20-Pin SOIC Tape and Reel
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 26AJ5524 | CD74HC244M96 |
| Product Name | Ic, Non Inverting Buffer, Soic-20; Logic Device Type Texas Instruments | Others |