Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74HC243M CD74HC243M

Description
Manufacturer: Texas Instruments Win Source Part Number: 1160231-CD74HC243M Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1160231-CD74HC243M Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74HC243M - 1160231-CD74HC243M - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74HC243M
1160231-CD74HC243M
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74HC243M 1160231-CD74HC243M
Manufacturer: Texas Instruments Win Source Part Number: 1160231-CD74HC243M Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160231-CD74HC243M
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now
Buffers, Drivers, Receivers, Transceivers - CD74HC243M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
CD74HC243M
Buffers, Drivers, Receivers, Transceivers CD74HC243M
Transceiver, Non-Inverting 1 Element 4 Bit per Element 3-State Output 14-SOIC

Transceiver, Non-Inverting 1 Element 4 Bit per Element 3-State Output 14-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1160231-CD74HC243M CD74HC243M
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74HC243M Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; 14-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVCH162245APAG - 858054-74LVCH162245APAG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details