LOGIC, TRANS QUAD-BUS 3/ST, 14SOIC; Logic Device Type:Transceiver, Non Inverting; Logic Family / Base Number:74HC243; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 36AJ8658 |
| Product Name | Logic, Trans Quad-Bus 3/st, 14Soic; Logic Device Type Texas Instruments |