Logic Family / Base Number:74HC240; Logic Device Type:Buffer, Inverting; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; Logic IC Base Number:74240; Product Range:-; MSL:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 15AC2348 |
| Product Name | Logic Family / Base Number Texas Instruments |