Texas Instruments Standard Linear and Logic Dual 2V 6V TSSOP Logic IC CD74HC221PWT

Description
Dual Monostable Multivibrator, 2V-6V, 125°C, CMOS, TSSOP Product overview: CD74HC221PWT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2V, 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 2V, 6V, TSSOP, Multivibrators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 711-CD74HC221PWT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Monostable Multivibrator, 2V-6V, 125°C, CMOS, TSSOP Product overview: CD74HC221PWT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2V, 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 2V, 6V, TSSOP, Multivibrators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 711-CD74HC221PWT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 2V 6V TSSOP Logic IC
711-CD74HC221PWT
Dual 2V 6V TSSOP Logic IC 711-CD74HC221PWT
Dual Monostable Multivibrator, 2V-6V, 125°C, CMOS, TSSOP Product overview: CD74HC221PWT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2V, 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 2V, 6V, TSSOP, Multivibrators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 711-CD74HC221PWT can be used for catalog matching and distributor lookup.

Dual Monostable Multivibrator, 2V-6V, 125°C, CMOS, TSSOP Product overview: CD74HC221PWT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2V, 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 2V, 6V, TSSOP, Multivibrators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 711-CD74HC221PWT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 711-CD74HC221PWT
Product Name Dual 2V 6V TSSOP Logic IC
Gate Type Multivibrator
Unlock Full Specs
to access all available technical data

Similar Products

 - 74AHC2G00GD,125 - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family CMOS
IC Package Type Other; XSON
View Details
4 suppliers
Gates and Inverters - 54LS03FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
Quad 2-Input NOR - AF54RHC02ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic - Gates and Inverters - 4071BDC - Lingto Electronic Limited
Specs
Gate Type NOT
View Details