Texas Instruments Standard Linear and Logic Dual 5.2mA SOIC Logic IC CD74HC221NSR

Description
Dual Monostable Multivibrator, 2-Bit, CMOS, SOIC, 5.2mA Product overview: CD74HC221NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.2mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.2mA, SOIC, Multivibrators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 711-CD74HC221NSR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Monostable Multivibrator, 2-Bit, CMOS, SOIC, 5.2mA Product overview: CD74HC221NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.2mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.2mA, SOIC, Multivibrators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 711-CD74HC221NSR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 5.2mA SOIC Logic IC
711-CD74HC221NSR
Dual 5.2mA SOIC Logic IC 711-CD74HC221NSR
Dual Monostable Multivibrator, 2-Bit, CMOS, SOIC, 5.2mA Product overview: CD74HC221NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.2mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.2mA, SOIC, Multivibrators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 711-CD74HC221NSR can be used for catalog matching and distributor lookup.

Dual Monostable Multivibrator, 2-Bit, CMOS, SOIC, 5.2mA Product overview: CD74HC221NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.2mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.2mA, SOIC, Multivibrators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 711-CD74HC221NSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 711-CD74HC221NSR
Product Name Dual 5.2mA SOIC Logic IC
Gate Type Multivibrator
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 4019BDM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
8-bit TSSOP Logic IC - 712-74AHCT595PW,118 - ERSAELECTRONICS PTE. LTD.
Specs
Logic Family AHCT/VHCT/VT
Operating Temperature -40 C (-40 F)
Pin Count 16
View Details
Gates and Inverters - 54F86FMQB - Quarktwin Technology Ltd.
Specs
Gate Type XOR; XOR (Exclusive OR)
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Logic Gates - 7512822P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details