Texas Instruments Standard Linear and Logic SMD 6V TSSOP Logic IC CD74HC195PWR

Description
4-Bit Shift Register, CMOS, 6V, 16-TSSOP, Surface Mount Product overview: CD74HC195PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 6V, TSSOP, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-CD74HC195PWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-Bit Shift Register, CMOS, 6V, 16-TSSOP, Surface Mount Product overview: CD74HC195PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 6V, TSSOP, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-CD74HC195PWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 6V TSSOP Logic IC
712-CD74HC195PWR
SMD 6V TSSOP Logic IC 712-CD74HC195PWR
4-Bit Shift Register, CMOS, 6V, 16-TSSOP, Surface Mount Product overview: CD74HC195PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 6V, TSSOP, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-CD74HC195PWR can be used for catalog matching and distributor lookup.

4-Bit Shift Register, CMOS, 6V, 16-TSSOP, Surface Mount Product overview: CD74HC195PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 6V, TSSOP, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-CD74HC195PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 712-CD74HC195PWR
Product Name SMD 6V TSSOP Logic IC
Gate Type Shift Register
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Logic Family HC/UH
Operating Temperature -40 C (-40 F)
Pin Count 16
View Details
Logic IC - 770-54S135DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR; XOR; XNOR
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
2 suppliers
5-Channel 100MHz Transceiver - MYXAP54RHC506/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - Multi-Function, Configurable - 100301QC - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
Inputs 15
Number of Gates 3
View Details