Texas Instruments High-Performance Analog Timer/Counter CD74HC192E

Description
IC, COUNTER / MULTIPLIER / DIVIDER, COUNTER TYPE: BCD, UP / DOWN, CLOCK FREQUENCY: 24 MHZ, COUNT MAXIMUM: 9, LOGIC CASE STYLE: DIP, 16 PINS, SUPPLY VOLTAGE MIN: 2V, SUPPLY VOLTAGE MAX: 6V, LOGIC IC, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
Description
IC, COUNTER / MULTIPLIER / DIVIDER, COUNTER TYPE: BCD, UP / DOWN, CLOCK FREQUENCY: 24 MHZ, COUNT MAXIMUM: 9, LOGIC CASE STYLE: DIP, 16 PINS, SUPPLY VOLTAGE MIN: 2V, SUPPLY VOLTAGE MAX: 6V, LOGIC IC, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Timer/Counter - 16922641 - Radwell International
Willingboro, NJ, United States
Timer/Counter
16922641
Timer/Counter 16922641
IC, COUNTER / MULTIPLIER / DIVIDER, COUNTER TYPE: BCD, UP / DOWN, CLOCK FREQUENCY: 24 MHZ, COUNT MAXIMUM: 9, LOGIC CASE STYLE: DIP, 16 PINS, SUPPLY VOLTAGE MIN: 2V, SUPPLY VOLTAGE MAX: 6V, LOGIC IC, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

IC, COUNTER / MULTIPLIER / DIVIDER, COUNTER TYPE: BCD, UP / DOWN, CLOCK FREQUENCY: 24 MHZ, COUNT MAXIMUM: 9, LOGIC CASE STYLE: DIP, 16 PINS, SUPPLY VOLTAGE MIN: 2V, SUPPLY VOLTAGE MAX: 6V, LOGIC IC, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electromechanical Counters
Product Number 16922641
Product Name Timer/Counter
Unlock Full Specs
to access all available technical data

Similar Products

Non-Reset Electromechanical Counter, KE610 Series - KE610DC4.5 - Fargo Controls, Inc.
Specs
Operating Temperature 23 to 104 F (-5 to 40 C)
Number of Functions Single
Functions Count Totalizer
View Details
Timer/Counter - 617631 - Radwell International
Specialty Product Technologies
View Details
Totalizer - F 112 - Baumer Ltd.
Specs
Operating Temperature 32 to 113 F (0 to 45 C)
Number of Functions Single
Functions Pulse Counter
View Details