Texas Instruments High-Performance Analog Timer/Counter CD74HC190E

Description
COUNTER, BCD, 4BIT, NSOIC-14; LOGIC FAMILY / BASE NUMBER:74HC190; COUNTER TYPE:BCD; CLOCK FREQUENCY:35MHZ; COUNT MAXIMUM:9; LOGIC CASE STYLE:DIP; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:6V; LOGIC IC FAMILY:74HC ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
COUNTER, BCD, 4BIT, NSOIC-14; LOGIC FAMILY / BASE NUMBER:74HC190; COUNTER TYPE:BCD; CLOCK FREQUENCY:35MHZ; COUNT MAXIMUM:9; LOGIC CASE STYLE:DIP; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:6V; LOGIC IC FAMILY:74HC ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Timer/Counter - 16848203 - Radwell International
Willingboro, NJ, United States
Timer/Counter
16848203
Timer/Counter 16848203
COUNTER, BCD, 4BIT, NSOIC-14; LOGIC FAMILY / BASE NUMBER:74HC190; COUNTER TYPE:BCD; CLOCK FREQUENCY:35MHZ; COUNT MAXIMUM:9; LOGIC CASE STYLE:DIP; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:6V; LOGIC IC FAMILY:74HC ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

COUNTER, BCD, 4BIT, NSOIC-14; LOGIC FAMILY / BASE NUMBER:74HC190; COUNTER TYPE:BCD; CLOCK FREQUENCY:35MHZ; COUNT MAXIMUM:9; LOGIC CASE STYLE:DIP; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:6V; LOGIC IC FAMILY:74HC ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electromechanical Counters
Product Number 16848203
Product Name Timer/Counter
Unlock Full Specs
to access all available technical data

Similar Products

Non-Reset Electromechanical Counter, KE610 Series - KE610DC24 - Fargo Controls, Inc.
Specs
Operating Temperature 23 to 104 F (-5 to 40 C)
Number of Functions Single
Functions Count Totalizer
View Details
Non-Reset Counter, 6-Digit, 13.2Vdc; No. Of Digits / Alpha Trumeter - 59AC8681 - Newark, An Avnet Company
Specs
Operating Temperature 23 to ? F (-5 to ? C)
Digit Height 0.1600 inches (4.06 mm)
Signal Input Type Voltage
View Details
2 suppliers
Honeywell Quartz Plus dc Hour Meter, round opening, Ø2.5 in flush cup with round chrome bezel, 0.25 bent blade termination, 100K hours, 12 Vdc to 60 Vdc operating voltage, faceplate: satin black - 85133 - Honeywell Sensing & IoT
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Functions Time Meter / Indicator (Clocks)
Setting Accuracy 0.0200 ±%
View Details