Texas Instruments Standard Linear and Logic Quad 60MHz SOIC Logic IC CD74HC173M

Description
Quad D-Type Flip-Flop, 3-State, 60MHz, CMOS, SOIC Product overview: CD74HC173M from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 60MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 60MHz, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD74HC173M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quad D-Type Flip-Flop, 3-State, 60MHz, CMOS, SOIC Product overview: CD74HC173M from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 60MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 60MHz, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD74HC173M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 60MHz SOIC Logic IC
706-CD74HC173M
Quad 60MHz SOIC Logic IC 706-CD74HC173M
Quad D-Type Flip-Flop, 3-State, 60MHz, CMOS, SOIC Product overview: CD74HC173M from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 60MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 60MHz, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD74HC173M can be used for catalog matching and distributor lookup.

Quad D-Type Flip-Flop, 3-State, 60MHz, CMOS, SOIC Product overview: CD74HC173M from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 60MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 60MHz, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD74HC173M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-CD74HC173M
Product Name Quad 60MHz SOIC Logic IC
Gate Type D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54ACTQ08ERQMLV - Lingto Electronic Limited
Specs
Gate Type NOT; AND
View Details
2-input EXCLUSIVE-OR gate - 74AHC1G86GV,125 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
10 suppliers
Logic IC - 770-100117FCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage -4.2V ~ -5.7V
Inputs 12
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Inverters ICs - 9210297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details