Shift Shift Register 1 Element 8 Bit 16-PDIP
IC SHIFT REGISTER 8BIT HS 16DIP
IC SHIFT REGISTER 8BIT HS 16DIP
Shift Shift Register 1 Element 8 Bit 16-PDIP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | CD74HC165EG4-ND | CD74HC165EG4 | CD74HC165EG4 | CD74HC165EG4 |
| Product Name | Shift Registers | Logic - Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers |
| Register Type | Serial In / Serial Out - Shift Right; Parallel In / Serial Out | Parallel In / Serial Out | Serial In / Serial Out - Shift Right; Parallel In / Serial Out | |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | ||
| Output Characteristics | Complementary | Complementary |