Quad 2-input multiplexers with common select and active-low enable inputs, fabricated in high-speed CMOS logic, available in a 16-pin SOIC package with dimensions of 6.5 mm width, 10.3 mm length, and 2.1 mm thickness, operating over a temperature range of -55°C to 125°C for both HC and HCT types with supply voltages of 2V to 6V for HC types and 4.5V to 5.5V for HCT types, and featuring input and output voltage compatibility with TTL and CMOS levels.
High Speed CMOS Logic Quad 2-Input Multiplexers 16-SOIC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Multiplexers |
| Product Number | CD74HC157M96G4 |
| Product Name | CD74HC157 High Speed CMOS Logic Quad 2-Input Multiplexers |
| Supply Voltage | 2 |
| Package Type | PDIP,SOIC |
| Logic Family | HC |