High-Speed CMOS Logic Quad 2-Input Multiplexers in a 16-pin SOIC package, operating from -55°C to 125°C with a supply voltage range of 2V to 6V for HC types, featuring buffered inputs and outputs, common select and active-low enable inputs, and TTL-compatible logic levels.
High Speed CMOS Logic Quad 2-Input Multiplexers 16-SOIC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Multiplexers |
| Product Number | CD74HC157M96E4 |
| Product Name | CD74HC157 High Speed CMOS Logic Quad 2-Input Multiplexers |
| Supply Voltage | 2 |
| Package Type | PDIP,SOIC |
| Logic Family | HC |