The CD74HC157M96 is a quad 2-input multiplexer in a 16-pin SOIC package, operating over a temperature range of -55°C to 125°C. It features a supply voltage range of 2V to 6V, buffered inputs and outputs, and active-low enable control. The device supports TTL-input compatibility and complies with standard CMOS logic levels. The SOIC package measures 6.5mm in length, 10.3mm in width, and 2.1mm in thickness, and is supplied in a 2500-piece tape and reel.
High Speed CMOS Logic Quad 2-Input Multiplexers 16-SOIC -55 to 125
Multiplexer, HC/UH Series, 4-Func, 2 Line Input, 1 Line Output, True Output, CMOS, PDSO16
IC MULTIPLEXER 4 X 2:1 16SOIC
Multiplexer 4 x 2:1 16-SOIC
| Texas Instruments | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers |
| Product Number | CD74HC157M96 | CD74HC157M96 | CD74HC157M96 | CD74HC157M96 |
| Product Name | CD74HC157 High Speed CMOS Logic Quad 2-Input Multiplexers | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders | Signal Switches, Multiplexers, Decoders | |
| Supply Voltage | 2 | 2V ~ 6V | ||
| Package Type | PDIP,SOIC | SOIC; SOIC16 | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) |
| Logic Family | HC | CMOS |